Vishay Precision Group RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08051K00BETA

Description
RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08051K00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08051K00BETA
RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08051K00BETA
RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - 541-3746-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3746-2-ND
Chip Resistor - Surface Mount 541-3746-2-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3746-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3746-6-ND
Chip Resistor - Surface Mount 541-3746-6-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3746-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3746-1-ND
Chip Resistor - Surface Mount 541-3746-1-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 1K, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2482 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.125W, 0805; Resistance Vishay
95C2482
Res, Thin Film, 1K, 0.1%, 0.125W, 0805; Resistance Vishay 95C2482
RES, THIN FILM, 1K, 0.1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: No

RES, THIN FILM, 1K, 0.1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:150VRoHS Compliant: No

Supplier's Site
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 29K9693 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
29K9693
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 29K9693
RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW08051K00BETA 541-3746-2-ND 95C2482 29K9693
Product Name RES 1K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.125W, 0805; Resistance Vishay Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3483FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68 ohms
View Details
3 suppliers