Vishay Precision Group Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay TNPW08051K00BEEN.

Description
RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 30AC1474 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
30AC1474
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 30AC1474
RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC1474
Product Name Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details