Vishay Precision Group RES 1.00K OHM 1/8W 0.1% 0805 TNPW08051K00BEEA

Description
RES 1.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1/8W 0.1% 0805 - TNPW08051K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/8W 0.1% 0805
TNPW08051K00BEEA
RES 1.00K OHM 1/8W 0.1% 0805 TNPW08051K00BEEA
RES 1.00Kohm 1/8W 0.1% 0805

RES 1.00Kohm 1/8W 0.1% 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327079-TNPW08051K00BEEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327079-TNPW08051K00BEEA
Resistors - Chip Resistor - Surface Mount 1327079-TNPW08051K00BEEA
Manufacturer: Vishay Dale Win Source Part Number: 1327079-TNPW08051K00 BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: TNP1.00KABDKR,TNPW08 05 1K 0.1% T9 ET1 E3,TNPW08051K00BEEA- ND,TNP1.00KABCT,TNP1 .00KABTR,Q6936817CS Base Product Number: TNPW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327079-TNPW08051K00BEEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: TNP1.00KABDKR,TNPW0805 1K 0.1% T9 ET1 E3,TNPW08051K00BEEA-ND,TNP1.00KABCT,TNP1.00KABTR,Q6936817CS
Base Product Number: TNPW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 125mW 150V Resistor - 52-TNPW08051K00BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-TNPW08051K00BEEA
SMD 125mW 150V Resistor 52-TNPW08051K00BEEA
Thin Film Resistor, 1kR, 0.1% Tol, 125mW, 150V, 0805 SMD Product overview: TNPW08051K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K00BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 1kR, 0.1% Tol, 125mW, 150V, 0805 SMD Product overview: TNPW08051K00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08051K00BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP1.00KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KABDKR-ND
Chip Resistor - Surface Mount TNP1.00KABDKR-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.00KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KABCT-ND
Chip Resistor - Surface Mount TNP1.00KABCT-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.00KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.00KABTR-ND
Chip Resistor - Surface Mount TNP1.00KABTR-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620815
Surface Mount Resistors 2620815
Vishay TNPW08051K00BEEA

Vishay TNPW08051K00BEEA

Supplier's Site
Surface Mount Resistors - 2620816 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620816
Surface Mount Resistors 2620816
Vishay TNPW08051K00BEEA

Vishay TNPW08051K00BEEA

Supplier's Site
Surface Mount Resistors - 2620816P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620816P
Surface Mount Resistors 2620816P
Vishay TNPW08051K00BEEA

Vishay TNPW08051K00BEEA

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K00BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08051K00BEEA
Chip Resistor - Surface Mount TNPW08051K00BEEA
RES 1K OHM 0.1% 1/8W 0805

RES 1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.1%, 0.125W, 0805; Resistance Vishay - 84M8463 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.125W, 0805; Resistance Vishay
84M8463
Res, Thin Film, 1K, 0.1%, 0.125W, 0805; Resistance Vishay 84M8463
RES, THIN FILM, 1K, 0.1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.125W, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 84M8464 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
84M8464
Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 84M8464
RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.1%, 0.125W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW08051K00BEEA 1327079-TNPW08051K00BEEA 52-TNPW08051K00BEEA TNP1.00KABDKR-ND 2620815 TNPW08051K00BEEA 84M8463 84M8464
Product Name RES 1.00K OHM 1/8W 0.1% 0805 Resistors - Chip Resistor - Surface Mount SMD 125mW 150V Resistor Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.1%, 0.125W, 0805; Resistance Vishay Res, Thin Film, 1K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1.00E-6 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 1 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.2600 watts 0.2000 watts 0.2600 watts 0.2000 watts 0.2000 watts
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176764-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details