Vishay Precision Group Chip Resistor - Surface Mount TNPW080519K6BETA

Description
19.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
19.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080519K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080519K6BETA-ND
Chip Resistor - Surface Mount TNPW080519K6BETA-ND
19.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

19.6 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 19.6K OHM 1/8W 0.1% 0805 - TNPW080519K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6K OHM 1/8W 0.1% 0805
TNPW080519K6BETA
RES 19.6K OHM 1/8W 0.1% 0805 TNPW080519K6BETA
RES 19.6Kohm 1/8W 0.1% 0805

RES 19.6Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 19.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7234 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 19.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7234
Tnpw, 0805, 19.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7234
TNPW, 0805, 19.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 19.6 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080519K6BETA-ND TNPW080519K6BETA 65C7234
Product Name Chip Resistor - Surface Mount RES 19.6K OHM 1/8W 0.1% 0805 Tnpw, 0805, 19.6 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers