Vishay Intertechnology, Inc. RES 19.1K OHM 1/8W 0.1% 0805 TNPW080519K1BETA

Description
RES 19.1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 19.1Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/8W 0.1% 0805 - TNPW080519K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/8W 0.1% 0805
TNPW080519K1BETA
RES 19.1K OHM 1/8W 0.1% 0805 TNPW080519K1BETA
RES 19.1Kohm 1/8W 0.1% 0805

RES 19.1Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080519K1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080519K1BETA-ND
Chip Resistor - Surface Mount TNPW080519K1BETA-ND
19.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

19.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080519K1BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080519K1BETA
Chip Resistor - Surface Mount TNPW080519K1BETA
RES 19.1K OHM 0.1% 1/8W 0805

RES 19.1K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080519K1BETA TNPW080519K1BETA-ND TNPW080519K1BETA
Product Name RES 19.1K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 19100 ohms 19100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers