191 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Vishay/DaleRES 191ohm 1/8W 0.1% 0805
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW0805191RBETA-ND | TNPW0805191RBETA |
| Product Name | Chip Resistor - Surface Mount | Vishay/DaleRES 191 OHM 1/8W 0.1% 0805 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 |
| Resistance Range | 191 ohms | 191 ohms |