Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805191KBETA

Description
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805191KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805191KBETA-ND
Chip Resistor - Surface Mount TNPW0805191KBETA-ND
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 191K OHM 1/8W 0.1% 0805 - TNPW0805191KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/8W 0.1% 0805
TNPW0805191KBETA
RES 191K OHM 1/8W 0.1% 0805 TNPW0805191KBETA
RES 191Kohm 1/8W 0.1% 0805

RES 191Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 191 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7239 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 191 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7239
Tnpw, 0805, 191 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7239
TNPW, 0805, 191 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 191 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805191KBETA-ND TNPW0805191KBETA 65C7239
Product Name Chip Resistor - Surface Mount RES 191K OHM 1/8W 0.1% 0805 Tnpw, 0805, 191 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details