RES 18.7ohm 1/8W 0.1% 0805
18.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 18.7 OHM 0.1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW080518R7BETA | TNPW080518R7BETA-ND | TNPW080518R7BETA |
| Product Name | RES 18.7 OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0805 | 0805; 0805 | |
| Resistance Range | 18.7 ohms | 18.7 ohms | 18.7 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor |