Vishay Intertechnology, Inc. RES 18.2 OHM 1/8W 0.1% 0805 TNPW080518R2BETA

Description
RES 18.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 18.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2 OHM 1/8W 0.1% 0805 - TNPW080518R2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2 OHM 1/8W 0.1% 0805
TNPW080518R2BETA
RES 18.2 OHM 1/8W 0.1% 0805 TNPW080518R2BETA
RES 18.2ohm 1/8W 0.1% 0805

RES 18.2ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080518R2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080518R2BETA-ND
Chip Resistor - Surface Mount TNPW080518R2BETA-ND
18.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

18.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080518R2BETA TNPW080518R2BETA-ND
Product Name RES 18.2 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 18.2 ohms 18.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers