Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080518K2DHEA

Description
18.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080518K2DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080518K2DHEA-ND
Chip Resistor - Surface Mount TNPW080518K2DHEA-ND
18.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0805,1/10W,18.2K,.5%,25PPM,TR,RoHS Compliant - TNPW080518K2DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1/10W,18.2K,.5%,25PPM,TR,RoHS Compliant
TNPW080518K2DHEA
THIN FILM,0805,1/10W,18.2K,.5%,25PPM,TR,RoHS Compliant TNPW080518K2DHEA
THIN FILM,0805,1/10W,18.2 K,.5%,25PPM,TR,RoHS Compliant

THIN FILM,0805,1/10W,18.2K,.5%,25PPM,TR,RoHS Compliant

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080518K2DHEA-ND TNPW080518K2DHEA
Product Name Chip Resistor - Surface Mount THIN FILM,0805,1/10W,18.2K,.5%,25PPM,TR,RoHS Compliant
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers