RES 18.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
18.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080518K2BETA | TNPW080518K2BETA-ND |
| Product Name | RES 18.2K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |