Vishay Intertechnology, Inc. RES 18.2K OHM 1/8W 0.1% 0805 TNPW080518K2BEEN

Description
RES 18.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 18.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/8W 0.1% 0805 - TNPW080518K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/8W 0.1% 0805
TNPW080518K2BEEN
RES 18.2K OHM 1/8W 0.1% 0805 TNPW080518K2BEEN
RES 18.2Kohm 1/8W 0.1% 0805

RES 18.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080518K2BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080518K2BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080518K2BEENCT-ND
RES 18.2K OHM 0.1% 0.26W 0805

RES 18.2K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080518K2BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080518K2BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080518K2BEENDKR-ND
RES 18.2K OHM 0.1% 0.26W 0805

RES 18.2K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080518K2BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080518K2BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080518K2BEENTR-ND
18.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080518K2BEEN 541-TNPW080518K2BEENCT-ND
Product Name RES 18.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details