Vishay Intertechnology, Inc. THIN FILM,0805,18K,.1%,25PPM,T/R TNPW080518K0BETY

Description
THIN FILM,0805,18K,.1%,25 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,18K,.1%,25 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,18K,.1%,25PPM,T/R - TNPW080518K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,18K,.1%,25PPM,T/R
TNPW080518K0BETY
THIN FILM,0805,18K,.1%,25PPM,T/R TNPW080518K0BETY
THIN FILM,0805,18K,.1%,25 PPM,T/R

THIN FILM,0805,18K,.1%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080518K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080518K0BETY-ND
Chip Resistor - Surface Mount TNPW080518K0BETY-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Tnpw, 0805, 18 Kohm, 0.1%, 25 Ppm Vishay - 65C7195 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 18 Kohm, 0.1%, 25 Ppm Vishay
65C7195
Tnpw, 0805, 18 Kohm, 0.1%, 25 Ppm Vishay 65C7195
TNPW, 0805, 18 kOhm, 0.1%, 25 ppm

TNPW, 0805, 18 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080518K0BETY TNPW080518K0BETY-ND 65C7195
Product Name THIN FILM,0805,18K,.1%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 18 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers