Vishay Intertechnology, Inc. Vishay/DaleRES 187 OHM 1/8W 0.1% 0805 TNPW0805187RBETA

Description
Vishay/DaleRES 187ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 187ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 187 OHM 1/8W 0.1% 0805 - TNPW0805187RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 187 OHM 1/8W 0.1% 0805
TNPW0805187RBETA
Vishay/DaleRES 187 OHM 1/8W 0.1% 0805 TNPW0805187RBETA
Vishay/DaleRES 187ohm 1/8W 0.1% 0805

Vishay/DaleRES 187ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805187RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805187RBETA-ND
Chip Resistor - Surface Mount TNPW0805187RBETA-ND
187 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

187 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805187RBETA TNPW0805187RBETA-ND
Product Name Vishay/DaleRES 187 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 187 ohms 187 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers