Vishay Intertechnology, Inc. Thin Film Resistors - SMD 184ohms .1% 25ppm TNPW0805184RBETY

Description
Thin Film Resistors - SMD 184ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 184ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 184ohms .1% 25ppm - TNPW0805184RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 184ohms .1% 25ppm
TNPW0805184RBETY
Thin Film Resistors - SMD 184ohms .1% 25ppm TNPW0805184RBETY
Thin Film Resistors - SMD 184ohms .1% 25ppm

Thin Film Resistors - SMD 184ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805184RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805184RBETY-ND
Chip Resistor - Surface Mount TNPW0805184RBETY-ND
184 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

184 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805184RBETY TNPW0805184RBETY-ND
Product Name Thin Film Resistors - SMD 184ohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 184 ohms 184 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4223FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details