Vishay Intertechnology, Inc. RES 182K OHM 1/8W 0.1% 0805 TNPW0805182KBETA

Description
RES 182Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 182Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182K OHM 1/8W 0.1% 0805 - TNPW0805182KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182K OHM 1/8W 0.1% 0805
TNPW0805182KBETA
RES 182K OHM 1/8W 0.1% 0805 TNPW0805182KBETA
RES 182Kohm 1/8W 0.1% 0805

RES 182Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805182KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805182KBETA-ND
Chip Resistor - Surface Mount TNPW0805182KBETA-ND
182 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

182 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 182 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7218 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 182 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7218
Tnpw, 0805, 182 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7218
TNPW, 0805, 182 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 182 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805182KBETA TNPW0805182KBETA-ND 65C7218
Product Name RES 182K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 182 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 182000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details