RES 182K OHM 0.1% 0.26W 0805
182 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 182K OHM 0.1% 0.26W 0805
RES 182Kohm 1/8W 0.1% 0805
Resistor,Metal Alloy,182KOhms,150WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW0805182KBEENDKR-ND | TNPW0805182KBEEN | 78K5651 |
| Product Name | Chip Resistor - Surface Mount | RES 182K OHM 1/8W 0.1% 0805 | Resistor,metal Alloy,182Kohms,150Wv,.1+/-% Tol,-25,25Ppm-Tc,0805-Case Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | MetalAlloy | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |