Vishay Intertechnology, Inc. RES 17.8 OHM 1/8W 0.1% 0805 TNPW080517R8BEEN

Description
RES 17.8ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 17.8ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/8W 0.1% 0805 - TNPW080517R8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/8W 0.1% 0805
TNPW080517R8BEEN
RES 17.8 OHM 1/8W 0.1% 0805 TNPW080517R8BEEN
RES 17.8ohm 1/8W 0.1% 0805

RES 17.8ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080517R8BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080517R8BEEN-ND
Chip Resistor - Surface Mount TNPW080517R8BEEN-ND
17.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080517R8BEEN TNPW080517R8BEEN-ND
Product Name RES 17.8 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details