Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount TNPW080517K8BETA

Description
Win Source Part Number: 1354068-TNPW080517K8 BETA Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TNPW Product Status: Active Features: Military Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: TNPW0805 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 17.8 kOhms Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1354068-TNPW080517K8 BETA Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TNPW Product Status: Active Features: Military Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: TNPW0805 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 17.8 kOhms Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1354068-TNPW080517K8BETA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1354068-TNPW080517K8BETA
Resistors - Chip Resistor - Surface Mount 1354068-TNPW080517K8BETA
Win Source Part Number: 1354068-TNPW080517K8 BETA Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: TNPW Product Status: Active Features: Military Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Base Product Number: TNPW0805 HTSUS: 8533.21.0030 Tolerance: ±0.1% Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 17.8 kOhms Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1354068-TNPW080517K8BETA
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: TNPW
Product Status: Active
Features: Military
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Base Product Number: TNPW0805
HTSUS: 8533.21.0030
Tolerance: ±0.1%
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.022" (0.55mm)
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 17.8 kOhms
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
RES 17.8K OHM 1/8W 0.1% 0805 - TNPW080517K8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W 0.1% 0805
TNPW080517K8BETA
RES 17.8K OHM 1/8W 0.1% 0805 TNPW080517K8BETA
RES 17.8Kohm 1/8W 0.1% 0805

RES 17.8Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080517K8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080517K8BETA-ND
Chip Resistor - Surface Mount TNPW080517K8BETA-ND
17.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

17.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080517K8BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080517K8BETA
Chip Resistor - Surface Mount TNPW080517K8BETA
RES 17.8K OHM 0.1% 1/8W 0805

RES 17.8K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1354068-TNPW080517K8BETA TNPW080517K8BETA TNPW080517K8BETA-ND TNPW080517K8BETA
Product Name Resistors - Chip Resistor - Surface Mount RES 17.8K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 17800 ohms 17800 ohms 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details