Vishay Intertechnology, Inc. RES 178 OHM 1/8W 0.1% 0805 TNPW0805178RBETA

Description
RES 178ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 178ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/8W 0.1% 0805 - TNPW0805178RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W 0.1% 0805
TNPW0805178RBETA
RES 178 OHM 1/8W 0.1% 0805 TNPW0805178RBETA
RES 178ohm 1/8W 0.1% 0805

RES 178ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805178RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805178RBETA-ND
Chip Resistor - Surface Mount TNPW0805178RBETA-ND
178 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

178 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 178 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7186 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 178 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7186
Tnpw, 0805, 178 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7186
TNPW, 0805, 178 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 178 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805178RBETA TNPW0805178RBETA-ND 65C7186
Product Name RES 178 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 178 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details