Vishay Precision Group RES 178 OHM 1/8W 0.1% 0805 TNPW0805178RBEEA

Description
RES 178ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 178ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/8W 0.1% 0805 - TNPW0805178RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/8W 0.1% 0805
TNPW0805178RBEEA
RES 178 OHM 1/8W 0.1% 0805 TNPW0805178RBEEA
RES 178ohm 1/8W 0.1% 0805

RES 178ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805178RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805178RBEEA-ND
Chip Resistor - Surface Mount TNPW0805178RBEEA-ND
178 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

178 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 178 Ohm, 125Mw, 0.1%; Resistance Vishay - 05R1578 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 178 Ohm, 125Mw, 0.1%; Resistance Vishay
05R1578
Resistor, Thin Film, 178 Ohm, 125Mw, 0.1%; Resistance Vishay 05R1578
RESISTOR, THIN FILM, 178 OHM, 125mW, 0.1%; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 178 OHM, 125mW, 0.1%; Resistance:178ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805178RBEEA TNPW0805178RBEEA-ND 05R1578
Product Name RES 178 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 178 Ohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 4756707 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers