Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805178KDHTA

Description
178 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
178 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805178KDHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805178KDHTA-ND
Chip Resistor - Surface Mount TNPW0805178KDHTA-ND
178 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

178 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 178K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW0805178KDHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 178K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW0805178KDHTA
Res Thin Film 0805 178K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW0805178KDHTA
Res Thin Film 0805 178K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 178K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW0805178KDHTA-ND TNPW0805178KDHTA
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 178K Ohm 0.5% 1/8W ¦50ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers