RES 174K OHM 0.1% 1/5W 0805 Product overview: TNPW0805174KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805174KBEEN can be used for catalog matching and distributor lookup.
RES 174Kohm 1/8W 0.1% 0805
174 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 174K OHM 0.1% 1/8W 0805
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-TNPW0805174KBEEN | TNPW0805174KBEEN | TNPW0805174KBEEN-ND | TNPW0805174KBEEN |
| Product Name | 5W Resistor | RES 174K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Resistance Range | 174000 ohms | 174000 ohms | 174000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Operating DC Voltage | 150 volts | |||
| Operating AC Voltage | 150 volts | |||
| Standards and Certifications | RoHS |