Vishay Precision Group Chip Resistor - Surface Mount TNPW0805174KBEEA

Description
174 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
174 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805174KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805174KBEEA-ND
Chip Resistor - Surface Mount TNPW0805174KBEEA-ND
174 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

174 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 174K OHM 1/8W 0.1% 0805 - TNPW0805174KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/8W 0.1% 0805
TNPW0805174KBEEA
RES 174K OHM 1/8W 0.1% 0805 TNPW0805174KBEEA
RES 174Kohm 1/8W 0.1% 0805

RES 174Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 174K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0631 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 174K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0631
Res, Thin Film, 174K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0631
RES, THIN FILM, 174K, 0.1%, 0.1W, 0805, REEL; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 174K, 0.1%, 0.1W, 0805, REEL; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805174KBEEA-ND TNPW0805174KBEEA 05R0631
Product Name Chip Resistor - Surface Mount RES 174K OHM 1/8W 0.1% 0805 Res, Thin Film, 174K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details