Vishay Intertechnology, Inc. RES 16.2 OHM 1/8W 0.1% 0805 TNPW080516R2BETA

Description
RES 16.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 16.2ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/8W 0.1% 0805 - TNPW080516R2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/8W 0.1% 0805
TNPW080516R2BETA
RES 16.2 OHM 1/8W 0.1% 0805 TNPW080516R2BETA
RES 16.2ohm 1/8W 0.1% 0805

RES 16.2ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080516R2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516R2BETA-ND
Chip Resistor - Surface Mount TNPW080516R2BETA-ND
16.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

16.2 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080516R2BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080516R2BETA
Chip Resistor - Surface Mount TNPW080516R2BETA
RES 16.2 OHM 0.1% 1/8W 0805

RES 16.2 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080516R2BETA TNPW080516R2BETA-ND TNPW080516R2BETA
Product Name RES 16.2 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details