Vishay Intertechnology, Inc. RES 16.0 OHM 1/8W 0.1% 0805 TNPW080516R0BETA

Description
RES 16.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 16.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/8W 0.1% 0805 - TNPW080516R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/8W 0.1% 0805
TNPW080516R0BETA
RES 16.0 OHM 1/8W 0.1% 0805 TNPW080516R0BETA
RES 16.0ohm 1/8W 0.1% 0805

RES 16.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080516R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516R0BETA-ND
Chip Resistor - Surface Mount TNPW080516R0BETA-ND
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080516R0BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080516R0BETA
Chip Resistor - Surface Mount TNPW080516R0BETA
RES 16 OHM 0.1% 1/8W 0805

RES 16 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080516R0BETA TNPW080516R0BETA-ND TNPW080516R0BETA
Product Name RES 16.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 16 ohms 16 ohms 16 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1614707-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details