Vishay Intertechnology, Inc. RES 16.0 OHM 1/8W 0.1% 0805 TNPW080516R0BEEN

Description
RES 16.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 16.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.0 OHM 1/8W 0.1% 0805 - TNPW080516R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0 OHM 1/8W 0.1% 0805
TNPW080516R0BEEN
RES 16.0 OHM 1/8W 0.1% 0805 TNPW080516R0BEEN
RES 16.0ohm 1/8W 0.1% 0805

RES 16.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080516R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516R0BEEN-ND
Chip Resistor - Surface Mount TNPW080516R0BEEN-ND
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080516R0BEEN TNPW080516R0BEEN-ND
Product Name RES 16.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 16 ohms 16 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers