Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080516R0BEEA

Description
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080516R0BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516R0BEEA-ND
Chip Resistor - Surface Mount TNPW080516R0BEEA-ND
16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Thin Film ResistorSeries:TNPW; Resistance:16ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W... - TNPW080516R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:16ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
TNPW080516R0BEEA
Thin Film ResistorSeries:TNPW; Resistance:16ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W... TNPW080516R0BEEA
Thin Film ResistorSeries:TNPW; Resistance:16ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...

Thin Film ResistorSeries:TNPW; Resistance:16ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080516R0BEEA-ND TNPW080516R0BEEA
Product Name Chip Resistor - Surface Mount Thin Film ResistorSeries:TNPW; Resistance:16ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1W...
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers