RES 16.9Kohm 1/8W 0.1% 0805
RES 16.9K OHM 0.1% 0.26W 0805
16.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 16.9K OHM 0.1% 0.26W 0805
RES, THIN FILM, 16K9, 0.1%, 0.1W, 0805, REEL; Resistance:16.9kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW080516K9BEEA | 541-TNPW080516K9BEEACT-ND | 05R0604 |
| Product Name | RES 16.9K OHM 1/8W 0.1% 0805 | Chip Resistor - Surface Mount | Res, Thin Film, 16K9, 0.1%, 0.1W, 0805, Reel; Resistance Vishay |
| Mounting / Packaging | 0805 | 0805; 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 16900 ohms | 16900 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 8 watts | 0.2600 watts | 0.2000 watts |
| Configuration | Single Resistor | Single Resistor |