Vishay Intertechnology, Inc. RES 16.5K OHM 1/8W 0.1% 0805 TNPW080516K5BETA

Description
RES 16.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 16.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/8W 0.1% 0805 - TNPW080516K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/8W 0.1% 0805
TNPW080516K5BETA
RES 16.5K OHM 1/8W 0.1% 0805 TNPW080516K5BETA
RES 16.5Kohm 1/8W 0.1% 0805

RES 16.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080516K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516K5BETA-ND
Chip Resistor - Surface Mount TNPW080516K5BETA-ND
16.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

16.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW080516K5BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080516K5BETA
Chip Resistor - Surface Mount TNPW080516K5BETA
RES 16.5K OHM 0.1% 1/8W 0805

RES 16.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW080516K5BETA TNPW080516K5BETA-ND TNPW080516K5BETA
Product Name RES 16.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7500 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details