Vishay Intertechnology, Inc. Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080516K4BETA

Description
Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080516K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080516K4BETA
Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080516K4BETA
Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080516K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516K4BETA-ND
Chip Resistor - Surface Mount TNPW080516K4BETA-ND
16.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

16.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 16.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7122 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 16.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7122
Tnpw, 0805, 16.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7122
TNPW, 0805, 16.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 16.4 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080516K4BETA TNPW080516K4BETA-ND 65C7122
Product Name Res Thin Film 0805 16.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 16.4 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4533FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details