Vishay Precision Group RES 16.2K OHM 1/8W 0.1% 0805 TNPW080516K2BEEA

Description
RES 16.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 16.2Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/8W 0.1% 0805 - TNPW080516K2BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/8W 0.1% 0805
TNPW080516K2BEEA
RES 16.2K OHM 1/8W 0.1% 0805 TNPW080516K2BEEA
RES 16.2Kohm 1/8W 0.1% 0805

RES 16.2Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080516K2BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080516K2BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080516K2BEEATR-ND
16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080516K2BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080516K2BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080516K2BEEACT-ND
RES 16.2K OHM 0.1% 0.26W 0805

RES 16.2K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080516K2BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080516K2BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080516K2BEEADKR-ND
RES 16.2K OHM 0.1% 0.26W 0805

RES 16.2K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Res, Thin Film, 16K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0594 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 16K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0594
Res, Thin Film, 16K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0594
RES, THIN FILM, 16K2, 0.1%, 0.1W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 16K2, 0.1%, 0.1W, 0805, REEL; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080516K2BEEA 541-TNPW080516K2BEEATR-ND 05R0594
Product Name RES 16.2K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 16K2, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 16200 ohms 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details