Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080516K0BETY

Description
16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080516K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516K0BETY-ND
Chip Resistor - Surface Mount TNPW080516K0BETY-ND
16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 0805 16K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW080516K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 16K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW080516K0BETY
Res Thin Film 0805 16K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW080516K0BETY
Res Thin Film 0805 16K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 16K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 0805, 16 Kohm, 0.1%, 25 Ppm Vishay - 65C7116 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 16 Kohm, 0.1%, 25 Ppm Vishay
65C7116
Tnpw, 0805, 16 Kohm, 0.1%, 25 Ppm Vishay 65C7116
TNPW, 0805, 16 kOhm, 0.1%, 25 ppm

TNPW, 0805, 16 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080516K0BETY-ND TNPW080516K0BETY 65C7116
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 16K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Tnpw, 0805, 16 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details