Vishay Precision Group RES 169K OHM 1/8W 0.1% 0805 TNPW0805169KBEEA

Description
RES 169Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 169Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169K OHM 1/8W 0.1% 0805 - TNPW0805169KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169K OHM 1/8W 0.1% 0805
TNPW0805169KBEEA
RES 169K OHM 1/8W 0.1% 0805 TNPW0805169KBEEA
RES 169Kohm 1/8W 0.1% 0805

RES 169Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805169KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805169KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805169KBEEACT-ND
169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805169KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805169KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805169KBEEATR-ND
169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805169KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805169KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805169KBEEADKR-ND
169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

169 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0805169KBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0805169KBEEA
Resistors - Chip Resistor - Surface Mount TNPW0805169KBEEA
RES 169K OHM 0.1% 0.26W 0805

RES 169K OHM 0.1% 0.26W 0805

Supplier's Site
Resistor, Thin Film, 169Kohm, 125Mw, 0.1%; Resistance Vishay - 05R0618 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 169Kohm, 125Mw, 0.1%; Resistance Vishay
05R0618
Resistor, Thin Film, 169Kohm, 125Mw, 0.1%; Resistance Vishay 05R0618
RESISTOR, THIN FILM, 169KOHM, 125mW, 0.1%; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

RESISTOR, THIN FILM, 169KOHM, 125mW, 0.1%; Resistance:169kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Voltage Rating:75V; Temperature Coefficient:± 25ppm/K; Resistor Element Material:Thin Film; Resistor Case Style:0805 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0805169KBEEA 541-TNPW0805169KBEEACT-ND TNPW0805169KBEEA 05R0618
Product Name RES 169K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor, Thin Film, 169Kohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 (2012 Metric) 0805
Resistance Range 169000 ohms 169000 ohms 169000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2600 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details