Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805165RFETA

Description
165 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
165 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805165RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805165RFETA-ND
Chip Resistor - Surface Mount TNPW0805165RFETA-ND
165 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

165 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 165 Ohm, 1%, 25 Ppm Vishay - 65C7159 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 165 Ohm, 1%, 25 Ppm Vishay
65C7159
Tnpw, 0805, 165 Ohm, 1%, 25 Ppm Vishay 65C7159
TNPW, 0805, 165 Ohm, 1%, 25 ppm

TNPW, 0805, 165 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number TNPW0805165RFETA-ND 65C7159
Product Name Chip Resistor - Surface Mount Tnpw, 0805, 165 Ohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details