Vishay Intertechnology, Inc. RES 165K OHM 1/8W 0.1% 0805 TNPW0805165KBETA

Description
RES 165Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 165Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/8W 0.1% 0805 - TNPW0805165KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/8W 0.1% 0805
TNPW0805165KBETA
RES 165K OHM 1/8W 0.1% 0805 TNPW0805165KBETA
RES 165Kohm 1/8W 0.1% 0805

RES 165Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805165KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805165KBETA-ND
Chip Resistor - Surface Mount TNPW0805165KBETA-ND
165 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

165 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 165 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7151 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 165 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7151
Tnpw, 0805, 165 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7151
TNPW, 0805, 165 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 165 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805165KBETA TNPW0805165KBETA-ND 65C7151
Product Name RES 165K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 165 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 165000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers