RES 160 OHM 0.1% 0.26W 0805
160 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 160 OHM 0.1% 0.26W 0805
RES 160-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-TNPW0805160RBEEADKR-ND | TNPW0805160RBEEA |
| Product Name | Chip Resistor - Surface Mount | RES 160-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Resistance Range | 160 ohms |