Vishay Intertechnology, Inc. RES 160K OHM 1/8W 0.1% 0805 TNPW0805160KBEEN

Description
RES 160Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 160Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/8W 0.1% 0805 - TNPW0805160KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/8W 0.1% 0805
TNPW0805160KBEEN
RES 160K OHM 1/8W 0.1% 0805 TNPW0805160KBEEN
RES 160Kohm 1/8W 0.1% 0805

RES 160Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805160KBEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805160KBEENCT-ND
Chip Resistor - Surface Mount 541-TNPW0805160KBEENCT-ND
RES 160K OHM 0.1% 0.26W 0805

RES 160K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805160KBEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805160KBEENTR-ND
Chip Resistor - Surface Mount 541-TNPW0805160KBEENTR-ND
160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805160KBEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805160KBEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW0805160KBEENDKR-ND
RES 160K OHM 0.1% 0.26W 0805

RES 160K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805160KBEEN 541-TNPW0805160KBEENCT-ND
Product Name RES 160K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details