Vishay Precision Group RES 160K OHM 1/8W 0.1% 0805 TNPW0805160KBEEA

Description
RES 160Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 160Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/8W 0.1% 0805 - TNPW0805160KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/8W 0.1% 0805
TNPW0805160KBEEA
RES 160K OHM 1/8W 0.1% 0805 TNPW0805160KBEEA
RES 160Kohm 1/8W 0.1% 0805

RES 160Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805160KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805160KBEEA-ND
Chip Resistor - Surface Mount TNPW0805160KBEEA-ND
160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

160 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 160Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R0607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 160Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R0607
Resistor, Thin Film, 160Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R0607
RESISTOR, THIN FILM, 160KOHM, 125mW, 0.1%, FULL REEL; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 160KOHM, 125mW, 0.1%, FULL REEL; Resistance:160kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805160KBEEA TNPW0805160KBEEA-ND 05R0607
Product Name RES 160K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 160Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 160000 ohms 160000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details