Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080515R0DHTA

Description
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080515R0DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080515R0DHTA-ND
Chip Resistor - Surface Mount TNPW080515R0DHTA-ND
15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

15 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:15ohm; Resistance Tolerance: 0.5%; Power Rating:0.1... - TNPW080515R0DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:15ohm; Resistance Tolerance: 0.5%; Power Rating:0.1...
TNPW080515R0DHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:15ohm; Resistance Tolerance: 0.5%; Power Rating:0.1... TNPW080515R0DHTA
Thin Film Chip ResistorSeries:TNPW; Resistance:15ohm; Resistance Tolerance: 0.5%; Power Rating:0.1...

Thin Film Chip ResistorSeries:TNPW; Resistance:15ohm; Resistance Tolerance: 0.5%; Power Rating:0.1...

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080515R0DHTA-ND TNPW080515R0DHTA
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:15ohm; Resistance Tolerance: 0.5%; Power Rating:0.1...
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers