Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080515K4DETA

Description
15.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
15.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080515K4DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080515K4DETA-ND
Chip Resistor - Surface Mount TNPW080515K4DETA-ND
15.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

15.4 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,15.4K,.5%,25PPM,T/R - TNPW080515K4DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,15.4K,.5%,25PPM,T/R
TNPW080515K4DETA
THIN FILM,0805,15.4K,.5%,25PPM,T/R TNPW080515K4DETA
THIN FILM,0805,15.4K,.5%, 25PPM,T/R

THIN FILM,0805,15.4K,.5%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 15.4 Kohm, 0.5%, 25 Ppm Vishay - 65C7069 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 15.4 Kohm, 0.5%, 25 Ppm Vishay
65C7069
Tnpw, 0805, 15.4 Kohm, 0.5%, 25 Ppm Vishay 65C7069
TNPW, 0805, 15.4 kOhm, 0.5%, 25 ppm

TNPW, 0805, 15.4 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080515K4DETA-ND TNPW080515K4DETA 65C7069
Product Name Chip Resistor - Surface Mount THIN FILM,0805,15.4K,.5%,25PPM,T/R Tnpw, 0805, 15.4 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details