15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
THIN FILM,0805,15K,1%,25P
TNPW, 0805, 15 kOhm, 1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW080515K0FETA-ND | TNPW080515K0FETA | 65C7062 |
| Product Name | Chip Resistor - Surface Mount | THIN FILM,0805,15K,1%,25PPM,T/R | Tnpw, 0805, 15 Kohm, 1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 |
| Tolerance | 1 +/- % | 1 +/- % |