Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080515K0BHTA

Description
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080515K0BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080515K0BHTA-ND
Chip Resistor - Surface Mount TNPW080515K0BHTA-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 15K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R - TNPW080515K0BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 15K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
TNPW080515K0BHTA
Res Thin Film 0805 15K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R TNPW080515K0BHTA
Res Thin Film 0805 15K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0805 15K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080515K0BHTA-ND TNPW080515K0BHTA
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 15K Ohm 0.1% 1/8W ¦50ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers