Vishay Precision Group RES 15.0K OHM 1/8W 0.1% 0805 TNPW080515K0BEEN

Description
RES 15.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 15.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.0K OHM 1/8W 0.1% 0805 - TNPW080515K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/8W 0.1% 0805
TNPW080515K0BEEN
RES 15.0K OHM 1/8W 0.1% 0805 TNPW080515K0BEEN
RES 15.0Kohm 1/8W 0.1% 0805

RES 15.0Kohm 1/8W 0.1% 0805

Supplier's Site
SMD 125mW 150V Resistor - 52-TNPW080515K0BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW 150V Resistor
52-TNPW080515K0BEEN
SMD 125mW 150V Resistor 52-TNPW080515K0BEEN
0805 15kR 0.1% Thin Film Resistor, 125mW, 150V, SMD Product overview: TNPW080515K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080515K0BEEN can be used for catalog matching and distributor lookup.

0805 15kR 0.1% Thin Film Resistor, 125mW, 150V, SMD Product overview: TNPW080515K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080515K0BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3740-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3740-2-ND
Chip Resistor - Surface Mount 541-3740-2-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3740-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3740-6-ND
Chip Resistor - Surface Mount 541-3740-6-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3740-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3740-1-ND
Chip Resistor - Surface Mount 541-3740-1-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number TNPW080515K0BEEN 52-TNPW080515K0BEEN 541-3740-2-ND
Product Name RES 15.0K OHM 1/8W 0.1% 0805 SMD 125mW 150V Resistor Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Technology / Construction THIN FILM Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details