Vishay Precision Group RES 158K OHM 1/8W 0.1% 0805 TNPW0805158KBEEA

Description
RES 158Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 158Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/8W 0.1% 0805 - TNPW0805158KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/8W 0.1% 0805
TNPW0805158KBEEA
RES 158K OHM 1/8W 0.1% 0805 TNPW0805158KBEEA
RES 158Kohm 1/8W 0.1% 0805

RES 158Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805158KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805158KBEEA-ND
Chip Resistor - Surface Mount TNPW0805158KBEEA-ND
158 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

158 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 158K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 158K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0589
Res, Thin Film, 158K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0589
RES, THIN FILM, 158K, 0.1%, 0.1W, 0805, REEL; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 158K, 0.1%, 0.1W, 0805, REEL; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805158KBEEA TNPW0805158KBEEA-ND 05R0589
Product Name RES 158K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 158K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 158000 ohms 158000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details