Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805154RBETA

Description
154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805154RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805154RBETA-ND
Chip Resistor - Surface Mount TNPW0805154RBETA-ND
154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

154 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 154 OHM 1/8W 0.1% 0805 - TNPW0805154RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 154 OHM 1/8W 0.1% 0805
TNPW0805154RBETA
RES 154 OHM 1/8W 0.1% 0805 TNPW0805154RBETA
RES 154ohm 1/8W 0.1% 0805

RES 154ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 154 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7104 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 154 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7104
Tnpw, 0805, 154 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7104
TNPW, 0805, 154 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 154 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805154RBETA-ND TNPW0805154RBETA 65C7104
Product Name Chip Resistor - Surface Mount RES 154 OHM 1/8W 0.1% 0805 Tnpw, 0805, 154 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 154 ohms 154 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details