Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805150RFHTA

Description
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805150RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805150RFHTA-ND
Chip Resistor - Surface Mount TNPW0805150RFHTA-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 150-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW0805150RFHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW0805150RFHTA
RES 150-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW0805150RFHTA
RES 150-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 150-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Tnpw, 0805, 150 Ohm, 1%, 50 Ppm Vishay - 65C7100 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 150 Ohm, 1%, 50 Ppm Vishay
65C7100
Tnpw, 0805, 150 Ohm, 1%, 50 Ppm Vishay 65C7100
TNPW, 0805, 150 Ohm, 1%, 50 ppm

TNPW, 0805, 150 Ohm, 1%, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805150RFHTA-ND TNPW0805150RFHTA 65C7100
Product Name Chip Resistor - Surface Mount RES 150-OHM 1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Tnpw, 0805, 150 Ohm, 1%, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details