Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805150RDETA

Description
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805150RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805150RDETA-ND
Chip Resistor - Surface Mount TNPW0805150RDETA-ND
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,150,.5%,25PPM,T/R - TNPW0805150RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,150,.5%,25PPM,T/R
TNPW0805150RDETA
THIN FILM,0805,150,.5%,25PPM,T/R TNPW0805150RDETA
THIN FILM,0805,150,.5%,25 PPM,T/R

THIN FILM,0805,150,.5%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 150 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7097 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 150 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7097
Tnpw, 0805, 150 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7097
TNPW, 0805, 150 Ohm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 150 Ohm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805150RDETA-ND TNPW0805150RDETA 65C7097
Product Name Chip Resistor - Surface Mount THIN FILM,0805,150,.5%,25PPM,T/R Tnpw, 0805, 150 Ohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2-2176754-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details