Vishay Precision Group Chip Resistor - Surface Mount TNPW0805150RDEEA

Description
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805150RDEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805150RDEEA-ND
Chip Resistor - Surface Mount TNPW0805150RDEEA-ND
150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 150 Ohm, 125Mw, 0.5%; No. Of Pins Vishay - 05R2726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 150 Ohm, 125Mw, 0.5%; No. Of Pins Vishay
05R2726
Resistor, Thin Film, 150 Ohm, 125Mw, 0.5%; No. Of Pins Vishay 05R2726
RESISTOR, THIN FILM, 150 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:150ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 150 OHM, 125mW, 0.5%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:150ohm; Resistance Tolerance:± 0.5%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0805150RDEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805150RDEEA
Chip Resistor - Surface Mount TNPW0805150RDEEA
RES 150 OHM 0.5% 1/8W 0805

RES 150 OHM 0.5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0805150RDEEA-ND 05R2726 TNPW0805150RDEEA
Product Name Chip Resistor - Surface Mount Resistor, Thin Film, 150 Ohm, 125Mw, 0.5%; No. Of Pins Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details