Vishay Precision Group Chip Resistor - Surface Mount TNPW0805150RBETA

Description
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805150RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805150RBETA-ND
Chip Resistor - Surface Mount TNPW0805150RBETA-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW0805150RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW0805150RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0805150RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Tnpw, 0805, 150 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7093 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 150 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7093
Tnpw, 0805, 150 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7093
TNPW, 0805, 150 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 150 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805150RBETA-ND TNPW0805150RBETA 65C7093
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1%; Power Rating... Tnpw, 0805, 150 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers